Visual Communications Company, Inc. Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company) 1030QD4

Description
LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1030QD Series; Colour:White RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1030QD Series; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7886 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7886
Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7886
LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1030QD Series; Colour:White RoHS Compliant: Yes

LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1030QD Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 18M7886
Product Name Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP4LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details