Visual Communications Company, Inc. Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Vcc (Visual Communications Company) 1030D3

Description
LAMP, INDICATOR, NEON, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1030D Series; Colour:Amber RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1030D Series; Colour:Amber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7883 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7883
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7883
LAMP, INDICATOR, NEON, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1030D Series; Colour:Amber RoHS Compliant: Yes

LAMP, INDICATOR, NEON, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1030D Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 18M7883
Product Name Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Vcc (Visual Communications Company)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Indicator Light 800L P-L - 800L-12L24CS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Clear
View Details
2 suppliers
22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details