Visual Communications Company, Inc. Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company) 1030D1

Description
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1030D Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1030D Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7882 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7882
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7882
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1030D Series; Colour:Red RoHS Compliant: Yes

LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1030D Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 18M7882
Product Name Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-345-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
Incandescent Light Bulbs - 106436 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details