Visicomm Industries KSS Series Single Phase Input 2KSS50400

Description
Input Voltage 120V or 220V *see note Voltage Range 120V -15%/+20% or 220V -15%/+20% Current Requirement 220V - 10.45A @ Full Load (15.7A @ Current limit) 120V - 19.2A @ Full Load (28.75A @ Current limit) Frequency 50Hz or 60Hz Phase Single
Description
Input Voltage 120V or 220V *see note Voltage Range 120V -15%/+20% or 220V -15%/+20% Current Requirement 220V - 10.45A @ Full Load (15.7A @ Current limit) 120V - 19.2A @ Full Load (28.75A @ Current limit) Frequency 50Hz or 60Hz Phase Single

Suppliers

Company
Product
Description
Supplier Links
KSS Series Single Phase Input - 2KSS50400 - Visicomm Industries
Burlington, WI, USA
KSS Series Single Phase Input
2KSS50400
KSS Series Single Phase Input 2KSS50400
Input Voltage 120V or 220V *see note Voltage Range 120V -15%/+20% or 220V -15%/+20% Current Requirement 220V - 10.45A @ Full Load (15.7A @ Current limit) 120V - 19.2A @ Full Load (28.75A @ Current limit) Frequency 50Hz or 60Hz Phase Single

Input

Voltage120V or 220V

*see note

Voltage Range120V -15%/+20% or 220V -15%/+20%
Current
Requirement
220V - 10.45A @ Full Load (15.7A @ Current limit)
120V - 19.2A @ Full Load (28.75A @ Current limit)
Frequency50Hz or 60Hz
PhaseSingle
Supplier's Site

Technical Specifications

  Visicomm Industries
Product Category Power Frequency Converters
Product Number 2KSS50400
Product Name KSS Series Single Phase Input
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-400
Phase Conversion 1:1
Input Voltage 100 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-AC Frequency Converter with Universal AC-input or high DC-input voltage - FC 100-F2 - 100VA - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion 47-430 Hz
Input Voltage 95 to 264 volts
Output Voltage 115 to 400 volts
View Details
FREQUENCY CONVERTERS FA00061 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Input Voltage 120 volts
Output Voltage 115 volts
View Details
Solid AC Power Source Variable Frequency Power Supply 30kVA 60kVA 80kVA 100kVA - No.1601202630585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz
View Details
ProWind Frequency Converter -  - GE Power Conversion
Specs
Form Factor Floor Mount
View Details