Visicomm Industries KSS Series Single Phase Input 10KSS60400

Description
Model 10KSS60400/50400 Capacity 10KVA/8KW Input Voltage 220V -15%/+20% *see note Current Requirement 220V - 52.3A @ Full Load (78.4A @ Current limit) 120V - 95.8A @ Full Load (143.8A @ Current limit) Frequency 50Hz or 60Hz ±5% Phase Single Output Voltage 120V (Locked) Frequency 400Hz Voltage Regulation ±1% Frequency Stability ±0.016Hz (Xtal oscillator) Transient Response ±3% (100% load variation.) No load to full load with full recovery within 5 cycles Waveform Sinewave THD <3% at 0-100% linear load Output Current @.8PF 220V - 45.4A 120V - 83.3A Overload@150% for 30 seconds 220V - 68.2A 120V - 125A
Description
Model 10KSS60400/50400 Capacity 10KVA/8KW Input Voltage 220V -15%/+20% *see note Current Requirement 220V - 52.3A @ Full Load (78.4A @ Current limit) 120V - 95.8A @ Full Load (143.8A @ Current limit) Frequency 50Hz or 60Hz ±5% Phase Single Output Voltage 120V (Locked) Frequency 400Hz Voltage Regulation ±1% Frequency Stability ±0.016Hz (Xtal oscillator) Transient Response ±3% (100% load variation.) No load to full load with full recovery within 5 cycles Waveform Sinewave THD <3% at 0-100% linear load Output Current @.8PF 220V - 45.4A 120V - 83.3A Overload@150% for 30 seconds 220V - 68.2A 120V - 125A

Suppliers

Company
Product
Description
Supplier Links
KSS Series Single Phase Input - 10KSS60400 - Visicomm Industries
Burlington, WI, USA
KSS Series Single Phase Input
10KSS60400
KSS Series Single Phase Input 10KSS60400
Model 10KSS60400/50400 Capacity 10KVA/8KW Input Voltage 220V -15%/+20% *see note Current Requirement 220V - 52.3A @ Full Load (78.4A @ Current limit) 120V - 95.8A @ Full Load (143.8A @ Current limit) Frequency 50Hz or 60Hz ±5% Phase Single Output Voltage 120V (Locked) Frequency 400Hz Voltage Regulation ±1% Frequency Stability ±0.016Hz (Xtal oscillator) Transient Response ±3% (100% load variation.) No load to full load with full recovery within 5 cycles Waveform Sinewave THD <3% at 0-100% linear load Output Current @.8PF 220V - 45.4A 120V - 83.3A Overload@150% for 30 seconds 220V - 68.2A 120V - 125A

Model

10KSS60400/50400

Capacity

10KVA/8KW

Input

Voltage220V -15%/+20%

*see note

Current
Requirement
220V - 52.3A @ Full Load (78.4A @ Current limit)
120V - 95.8A @ Full Load (143.8A @ Current limit)
Frequency50Hz or 60Hz ±5%
PhaseSingle

Output

Voltage120V (Locked)
Frequency400Hz
Voltage Regulation±1%
Frequency Stability±0.016Hz (Xtal oscillator)
Transient Response±3% (100% load variation.)
No load to full load with full recovery within 5 cycles
WaveformSinewave THD <3% at 0-100% linear load
Output Current @.8PF220V - 45.4A
120V - 83.3A
Overload@150%
for 30 seconds
220V - 68.2A
120V - 125A
Supplier's Site

Technical Specifications

  Visicomm Industries
Product Category Power Frequency Converters
Product Number 10KSS60400
Product Name KSS Series Single Phase Input
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 60-400
Phase Conversion 1:1
Input Voltage 100 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid AC Power Source Variable Frequency Power Supply 30kVA 60kVA 80kVA 100kVA - No.1601202630585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz
View Details
AC-AC Frequency Converter with Universal AC-input or high DC-input voltage - FC 100-F2 - 100VA - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion 47-430 Hz
Input Voltage 95 to 264 volts
Output Voltage 115 to 400 volts
View Details
FREQUENCY CONVERTERS FA00061 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Input Voltage 120 volts
Output Voltage 115 volts
View Details
Custom AC/AC Frequency Converters -  - PREMIUM S.A.
Specs
Input Voltage 5 to 1500 volts
Output Voltage 3 to 1000 volts
View Details