Visicomm Industries KSS Series Single Phase Input 10KSS50400

Description
Model 10KSS60400/50400 Capacity 10KVA/8KW Input Voltage 220V -15%/+20% *see note Current Requirement 220V - 52.3A @ Full Load (78.4A @ Current limit) 120V - 95.8A @ Full Load (143.8A @ Current limit) Frequency 50Hz or 60Hz ±5% Phase Single Output Voltage 120V (Locked) Frequency 400Hz Voltage Regulation ±1% Frequency Stability ±0.016Hz (Xtal oscillator) Transient Response ±3% (100% load variation.) No load to full load with full recovery within 5 cycles Waveform Sinewave THD <3% at 0-100% linear load Output Current @.8PF 220V - 45.4A 120V - 83.3A Overload@150% for 30 seconds 220V - 68.2A 120V - 125A
Description
Model 10KSS60400/50400 Capacity 10KVA/8KW Input Voltage 220V -15%/+20% *see note Current Requirement 220V - 52.3A @ Full Load (78.4A @ Current limit) 120V - 95.8A @ Full Load (143.8A @ Current limit) Frequency 50Hz or 60Hz ±5% Phase Single Output Voltage 120V (Locked) Frequency 400Hz Voltage Regulation ±1% Frequency Stability ±0.016Hz (Xtal oscillator) Transient Response ±3% (100% load variation.) No load to full load with full recovery within 5 cycles Waveform Sinewave THD <3% at 0-100% linear load Output Current @.8PF 220V - 45.4A 120V - 83.3A Overload@150% for 30 seconds 220V - 68.2A 120V - 125A

Suppliers

Company
Product
Description
Supplier Links
KSS Series Single Phase Input - 10KSS50400 - Visicomm Industries
Burlington, WI, USA
KSS Series Single Phase Input
10KSS50400
KSS Series Single Phase Input 10KSS50400
Model 10KSS60400/50400 Capacity 10KVA/8KW Input Voltage 220V -15%/+20% *see note Current Requirement 220V - 52.3A @ Full Load (78.4A @ Current limit) 120V - 95.8A @ Full Load (143.8A @ Current limit) Frequency 50Hz or 60Hz ±5% Phase Single Output Voltage 120V (Locked) Frequency 400Hz Voltage Regulation ±1% Frequency Stability ±0.016Hz (Xtal oscillator) Transient Response ±3% (100% load variation.) No load to full load with full recovery within 5 cycles Waveform Sinewave THD <3% at 0-100% linear load Output Current @.8PF 220V - 45.4A 120V - 83.3A Overload@150% for 30 seconds 220V - 68.2A 120V - 125A

Model

10KSS60400/50400

Capacity

10KVA/8KW

Input

Voltage220V -15%/+20%

*see note

Current
Requirement
220V - 52.3A @ Full Load (78.4A @ Current limit)
120V - 95.8A @ Full Load (143.8A @ Current limit)
Frequency50Hz or 60Hz ±5%
PhaseSingle

Output

Voltage120V (Locked)
Frequency400Hz
Voltage Regulation±1%
Frequency Stability±0.016Hz (Xtal oscillator)
Transient Response±3% (100% load variation.)
No load to full load with full recovery within 5 cycles
WaveformSinewave THD <3% at 0-100% linear load
Output Current @.8PF220V - 45.4A
120V - 83.3A
Overload@150%
for 30 seconds
220V - 68.2A
120V - 125A
Supplier's Site

Technical Specifications

  Visicomm Industries
Product Category Power Frequency Converters
Product Number 10KSS50400
Product Name KSS Series Single Phase Input
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-400
Phase Conversion 1:1
Input Voltage 100 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000VA, Industrial Quality AC-AC Frequency Converter PFC Universal AC Input, Split-Phase AC-Output - FCP 1K-F7W - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion Variable
Phase Conversion 3:3
Input Voltage 95 to 264 volts
View Details
FREQUENCY CONVERTERS FA10099 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Form Factor Rack Mount
Input Voltage 85 to 265 volts
Output Voltage 120 volts
View Details
Variable Frequency Power Supply for Airport Equipment 0-400Hz AC Output Pure Sine Wave - No.1601202184413 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz
View Details
ProWind Frequency Converter -  - GE Power Conversion
Specs
Form Factor Floor Mount
View Details