Vishay Precision Group Zws35 Sb 3 5R6 5% Vishay ZWS035535608JLX000

Description
ZWS35 SB 3 5R6 5%
Description
ZWS35 SB 3 5R6 5%

Suppliers

Company
Product
Description
Supplier Links
Zws35 Sb 3 5R6 5% Vishay - 25R0332 - Newark, An Avnet Company
Chicago, IL, United States
Zws35 Sb 3 5R6 5% Vishay
25R0332
Zws35 Sb 3 5R6 5% Vishay 25R0332
ZWS35 SB 3 5R6 5%

ZWS35 SB 3 5R6 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25R0332
Product Name Zws35 Sb 3 5R6 5% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers