Zener Diode 39V 1.3W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 39V 1.3W DO41
Zener Diodes 39 Volt 1.3 Watt 5%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZPY39-TR-ND | ZPY39-TR | ZPY39-TR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-204AL (DO-41); DO-41 | DO-41; DO-41 |