ZENER SGL 36V 6% 1.3W 2PIN DO-41 AMMO - Ammo Pack Product overview: ZPY36-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY36-TAP can be used for catalog matching and distributor lookup.
Zener Diode 36V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 36V 1.3W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 36V 1.3W DO41
Zener Diodes 36 Volt 1.3 Watt 5%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-ZPY36-TAP | ZPY36-TAPGITB-ND | ZPY36-TAP | ZPY36-TAP |
| Product Name | 36V 1.3W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | DO-204AL (DO-41); DO-41 | DO-41; DO-41 | |
| RoHS Compliant | RoHS | |||
| VZ | 36 volts | 36 volts | ||
| ZZT | 25 ohms | 25 ohms |