ZPY3V9 to ZPY100 Zener Diodes Product overview: ZPY30-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY30-TAP can be used for catalog matching and distributor lookup.
Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 30V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diodes 30 Volt 1.3 Watt 5%
DIODE ZENER 30V 1.3W DO41
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-ZPY30-TAP | 7087846P | 7087846 | ZPY30-TAPGICT-ND | ZPY30-TAP | ZPY30-TAP |
| Product Name | Zener Diode | Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Ammo Pack | DO-41; DO-41 | Do-41 | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VZ | 30 volts | 30 volts | ||||
| Tj | -55 C (-67 F) | 175 C (347 F) | 175 C (347 F) |