Zener Diode 27V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diodes 27 Volt 1.3 Watt 5%
DIODE ZENER 27V 1.3W DO41
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZPY27-TAP-ND | ZPY27-TAP | ZPY27-TAP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Package | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | |
| Life Cycle Stage | Active |