Vishay Precision Group 24.2V 1.3W Zener Diode ZPY24-TR

Description
ZENER SGL 24.2V 6% 1.3W 2PIN DO-41 - Tape and Reel Product overview: ZPY24-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24.2V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24.2V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY24-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER SGL 24.2V 6% 1.3W 2PIN DO-41 - Tape and Reel Product overview: ZPY24-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24.2V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24.2V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY24-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24.2V 1.3W Zener Diode - 287-ZPY24-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24.2V 1.3W Zener Diode
287-ZPY24-TR
24.2V 1.3W Zener Diode 287-ZPY24-TR
ZENER SGL 24.2V 6% 1.3W 2PIN DO-41 - Tape and Reel Product overview: ZPY24-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24.2V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24.2V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY24-TR can be used for catalog matching and distributor lookup.

ZENER SGL 24.2V 6% 1.3W 2PIN DO-41 - Tape and Reel Product overview: ZPY24-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24.2V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24.2V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY24-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-ZPY24-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZPY24-TR-ND
Single Zener Diodes 112-ZPY24-TR-ND
Zener Diode 24V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 24V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 112-ZPY24-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZPY24-TRCT-ND
Single Zener Diodes 112-ZPY24-TRCT-ND
DIODE ZENER 24V 1.3W DO204AL

DIODE ZENER 24V 1.3W DO204AL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZPY24-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
ZPY24-TR
Discrete Semiconductor Products - Diodes - Zener ZPY24-TR
DIODE ZENER 24V 1.3W DO41

DIODE ZENER 24V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZPY24-TR
Zener Diodes ZPY24-TR
Zener Diodes 24 Volt 1.3 Watt 5%

Zener Diodes 24 Volt 1.3 Watt 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-ZPY24-TR 112-ZPY24-TR-ND ZPY24-TR ZPY24-TR
Product Name 24.2V 1.3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel DO-204AL (DO-41); DO-41 DO-41; DO-41
RoHS Compliant RoHS
VZ 24 volts 24 volts
ZZT 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data