ZENER SGL 22.05V 6% 1.3W 2PIN DO-41 - Tape and Reel Product overview: ZPY22-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22.05V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22.05V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY22-TR can be used for catalog matching and distributor lookup.
DIODE ZENER 22V 1.3W DO204AL
Zener Diode 22V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diodes 22 Volt 1.3 Watt 5%
DIODE ZENER 22V 1.3W DO41
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-ZPY22-TR | 112-ZPY22-TRCT-ND | ZPY22-TR | ZPY22-TR |
| Product Name | 22.05V 1.3W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | |
| RoHS Compliant | RoHS | |||
| VZ | 22 volts | 22 volts | ||
| ZZT | 7 ohms | 7 ohms |