Vishay Precision Group 13V 1.3W Zener Diode ZPY13-TR

Description
Diode Zener Single 13V 6% 1.3W 2-Pin DO-41 T/R Product overview: ZPY13-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY13-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 13V 6% 1.3W 2-Pin DO-41 T/R Product overview: ZPY13-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY13-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 1.3W Zener Diode - 287-ZPY13-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 1.3W Zener Diode
287-ZPY13-TR
13V 1.3W Zener Diode 287-ZPY13-TR
Diode Zener Single 13V 6% 1.3W 2-Pin DO-41 T/R Product overview: ZPY13-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY13-TR can be used for catalog matching and distributor lookup.

Diode Zener Single 13V 6% 1.3W 2-Pin DO-41 T/R Product overview: ZPY13-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY13-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-ZPY13-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZPY13-TR-ND
Single Zener Diodes 112-ZPY13-TR-ND
Zener Diode 13V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 13V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - 112-ZPY13-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZPY13-TRCT-ND
Single Zener Diodes 112-ZPY13-TRCT-ND
DIODE ZENER 13V 1.3W DO204AL

DIODE ZENER 13V 1.3W DO204AL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZPY13-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
ZPY13-TR
Discrete Semiconductor Products - Diodes - Zener ZPY13-TR
DIODE ZENER 13V 1.3W DO41

DIODE ZENER 13V 1.3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZPY13-TR
Zener Diodes ZPY13-TR
Zener Diodes 13 Volt 1.3 Watt 5%

Zener Diodes 13 Volt 1.3 Watt 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-ZPY13-TR 112-ZPY13-TR-ND ZPY13-TR ZPY13-TR
Product Name 13V 1.3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel DO-204AL (DO-41); DO-41 DO-41; DO-41
RoHS Compliant RoHS
VZ 13 volts 13 volts
ZZT 9 ohms 4 ohms
Unlock Full Specs
to access all available technical data