Zener Diode 1.3W 12V 5% MELF DO-41
ZPY3V9 to ZPY100 Zener Diodes Product overview: ZPY12-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY12-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1283229-ZPY12-TAP
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 12V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Temperature Range - Operating: 175°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 3 Ohms
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1.3W
Current - Reverse Leakage at Vr: 500nA at 9V
Zener Diode 12V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 12V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diodes 12 Volt 1.3 Watt 5%
DIODE ZENER 12V 1.3W DO41
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8133906 | 287-ZPY12-TAP | 1283229-ZPY12-TAP | ZPY12-TAPGICT-ND | ZPY12-TAP | ZPY12-TAP |
| Product Name | Zener Diodes | Zener Diode | Diodes - Zener - Single - ZPY12-TAP | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Do-41 | Tape and Reel | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | ||
| Pin Count | 2 | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 12 volts | 12 volts | 12 volts | |||
| ZZT | 3 ohms | 3 ohms | 3 ohms |