ZPY3V9 to ZPY100 Zener Diodes Product overview: ZPY10-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-ZPY10-TAP can be used for catalog matching and distributor lookup.
Zener Diode 10V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 10V 1.3W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 10V 1.3W DO41
Zener Diodes 10 Volt 1.3 Watt 5%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-ZPY10-TAP | ZPY10-TAPGICT-ND | ZPY10-TAP | ZPY10-TAP |
| Product Name | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | DO-204AL (DO-41); DO-41 | DO-41; DO-41 | |
| RoHS Compliant | RoHS | |||
| VZ | 10 volts | 10 volts | ||
| ZZT | 2 ohms | 2 ohms |