Zener Diode 9.1V 1W ±5% Surface Mount DO-213AB
Zener Diode 9.1V 1W ±5% Surface Mount DO-213AB
Zener Diode 9.1V 1W ±5% Surface Mount DO-213AB
Manufacturer: Vishay
Win Source Part Number: 1120176-ZMY9V1-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 500nA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
ZMY3V9 to ZMY100 Zener Diodes Product overview: ZMY9V1-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY9V1-GS18 can be used for catalog matching and distributor lookup.
DIODE ZENER 9.1V 1W DO213AB
Zener Diodes 9.1 Volt 1 Watt 10%
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZMY9V1-GS18GITR-ND | 1120176-ZMY9V1-GS18 | 287-ZMY9V1-GS18 | ZMY9V1-GS18 | ZMY9V1-GS18 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - ZMY9V1-GS18 | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | -55 C (-67 F) | 175 C (347 F) | |
| Life Cycle Stage | Active | Active | |||
| Package | DO-213AB | Tape and Reel | DO-213AB | DO-213AB-2 | |
| VZ | 9.1 volts | 9.1 volts | 9.1 volts |