Vishay Intertechnology, Inc. Single Zener Diodes ZMY82-GS18

Description
Zener Diode 82V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet
Description
Zener Diode 82V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZMY82-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY82-GS18-ND
Single Zener Diodes ZMY82-GS18-ND
Zener Diode 82V 1W ±5% Surface Mount DO-213AB

Zener Diode 82V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
82V 1W Zener Diode - 287-ZMY82-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82V 1W Zener Diode
287-ZMY82-GS18
82V 1W Zener Diode 287-ZMY82-GS18
DIODE ZENER 82V 1W DO213AB Product overview: ZMY82-GS18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY82-GS18 can be used for catalog matching and distributor lookup.

DIODE ZENER 82V 1W DO213AB Product overview: ZMY82-GS18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY82-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - ZMY82-GS18 - 036775-ZMY82-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMY82-GS18
036775-ZMY82-GS18
Diodes - Zener - Single - ZMY82-GS18 036775-ZMY82-GS18
Manufacturer: Vishay Win Source Part Number: 036775-ZMY82-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 500nA @ 61V Voltage - Zener (Nom) (Vz): 82V Impedance (Max) (Zzt): 160 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 036775-ZMY82-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 500nA @ 61V
Voltage - Zener (Nom) (Vz): 82V
Impedance (Max) (Zzt): 160 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZMY82-GS18
Zener Diodes ZMY82-GS18
Zener Diodes 82 Volt 1 Watt 10%

Zener Diodes 82 Volt 1 Watt 10%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMY82-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMY82-GS18
Discrete Semiconductor Products - Diodes - Zener ZMY82-GS18
DIODE ZENER 82V 1W DO213AB

DIODE ZENER 82V 1W DO213AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZMY82-GS18-ND 287-ZMY82-GS18 036775-ZMY82-GS18 ZMY82-GS18 ZMY82-GS18
Product Name Single Zener Diodes 82V 1W Zener Diode Diodes - Zener - Single - ZMY82-GS18 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F) 175 C (347 F)
Package Tape & Reel (TR) DO-213AB DO-213AB-2 DO-213AB
RoHS Compliant RoHS
ZZT 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data