Vishay Precision Group Diodes - Zener - Single - ZMY82-GS08 ZMY82-GS08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 800389-ZMY82-GS08 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 175°C Package: DO-213AB, MELF (Glass) Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 500nA @ 61V Voltage - Zener (Nom) (Vz): 82V Family Name: ZMY82 Categories: Discrete Semiconductor Products Manufacturer Package: DO-213AB Impedance (Maximum) (Zzt): 160 Ohm Alternative Parts (Cross-Reference): ZMY82; ZM4762; ZM4762A; Introduction Date: June 18, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 800389-ZMY82-GS08 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 175°C Package: DO-213AB, MELF (Glass) Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 500nA @ 61V Voltage - Zener (Nom) (Vz): 82V Family Name: ZMY82 Categories: Discrete Semiconductor Products Manufacturer Package: DO-213AB Impedance (Maximum) (Zzt): 160 Ohm Alternative Parts (Cross-Reference): ZMY82; ZM4762; ZM4762A; Introduction Date: June 18, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZMY82-GS08 - 800389-ZMY82-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMY82-GS08
800389-ZMY82-GS08
Diodes - Zener - Single - ZMY82-GS08 800389-ZMY82-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 800389-ZMY82-GS08 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 175°C Package: DO-213AB, MELF (Glass) Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 500nA @ 61V Voltage - Zener (Nom) (Vz): 82V Family Name: ZMY82 Categories: Discrete Semiconductor Products Manufacturer Package: DO-213AB Impedance (Maximum) (Zzt): 160 Ohm Alternative Parts (Cross-Reference): ZMY82; ZM4762; ZM4762A; Introduction Date: June 18, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 800389-ZMY82-GS08
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: 175°C
Package: DO-213AB, MELF (Glass)
Mounting: SMD
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 500nA @ 61V
Voltage - Zener (Nom) (Vz): 82V
Family Name: ZMY82
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-213AB
Impedance (Maximum) (Zzt): 160 Ohm
Alternative Parts (Cross-Reference): ZMY82; ZM4762; ZM4762A;
Introduction Date: June 18, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
82V 1W Zener Diode - 287-ZMY82-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82V 1W Zener Diode
287-ZMY82-GS08
82V 1W Zener Diode 287-ZMY82-GS08
DIODE ZENER 82V 1W DO213AB Product overview: ZMY82-GS08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY82-GS08 can be used for catalog matching and distributor lookup.

DIODE ZENER 82V 1W DO213AB Product overview: ZMY82-GS08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY82-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - ZMY82-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY82-GS08GITR-ND
Single Zener Diodes ZMY82-GS08GITR-ND
Zener Diode 82V 1W ±5% Surface Mount DO-213AB

Zener Diode 82V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZMY82-GS08
Zener Diodes ZMY82-GS08
Zener Diodes 82 Volt 1 Watt 10%

Zener Diodes 82 Volt 1 Watt 10%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMY82-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMY82-GS08
Discrete Semiconductor Products - Diodes - Zener ZMY82-GS08
DIODE ZENER 82V 1W DO213AB

DIODE ZENER 82V 1W DO213AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 800389-ZMY82-GS08 287-ZMY82-GS08 ZMY82-GS08GITR-ND ZMY82-GS08 ZMY82-GS08
Product Name Diodes - Zener - Single - ZMY82-GS08 82V 1W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
VZ 82 volts 82 volts
ZZT 160 ohms 160 ohms 160 ohms
IR 5.00E-4 mA 500 mA
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data