Manufacturer: Vishay
Win Source Part Number: 057387-ZMY75-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 500nA @ 56V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 160 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Zener Diode, 75V V(Z), 6.04%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZMY75-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY75-GS08 can be used for catalog matching and distributor lookup.
Zener Diode 75V 1W ±5% Surface Mount DO-213AB
Zener Diode 75V 1W ±5% Surface Mount DO-213AB
Zener Diodes 75 Volt 1 Watt 10%
DIODE ZENER 75V 1W DO213AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 057387-ZMY75-GS08 | 287-ZMY75-GS08 | ZMY75-GS08GICT-ND | ZMY75-GS08 | ZMY75-GS08 |
| Product Name | Diodes - Zener - Single - ZMY75-GS08 | 75V 1W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||
| Package | DO-213AB | Tape and Reel | DO-213AB-2 | DO-213AB | |
| VZ | 75 volts | 75 volts | 75 volts | ||
| ZZT | 160 ohms | 160 ohms | 160 ohms |