Vishay Precision Group Zener Diodes ZMY68-GS08

Description
Zener Diode, 1W, 5%
Request a Quote Datasheet
Description
Zener Diode, 1W, 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8133870P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8133870P
Zener Diodes 8133870P
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 8133870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8133870
Zener Diodes 8133870
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 1452255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452255
Zener Diodes 1452255
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
68V 1W Zener Diode - 287-ZMY68-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68V 1W Zener Diode
287-ZMY68-GS08
68V 1W Zener Diode 287-ZMY68-GS08
Zener Diode, 68V V(Z), 5.88%, 1W, Silicon, Unidirectional, ROHS COMPLIANT, GLASS PACKAGE-2 Product overview: ZMY68-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY68-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 68V V(Z), 5.88%, 1W, Silicon, Unidirectional, ROHS COMPLIANT, GLASS PACKAGE-2 Product overview: ZMY68-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY68-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - ZMY68-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY68-GS08GICT-ND
Single Zener Diodes ZMY68-GS08GICT-ND
Zener Diode 68V 1W ±5% Surface Mount DO-213AB

Zener Diode 68V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZMY68-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY68-GS08GITR-ND
Single Zener Diodes ZMY68-GS08GITR-ND
Zener Diode 68V 1W ±5% Surface Mount DO-213AB

Zener Diode 68V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZMY68-GS08
Zener Diodes ZMY68-GS08
Zener Diodes 68 Volt 1 Watt 10%

Zener Diodes 68 Volt 1 Watt 10%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMY68-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMY68-GS08
Discrete Semiconductor Products - Diodes - Zener ZMY68-GS08
DIODE ZENER 68V 1W DO213AB

DIODE ZENER 68V 1W DO213AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 8133870P 8133870 287-ZMY68-GS08 ZMY68-GS08GICT-ND ZMY68-GS08 ZMY68-GS08
Product Name Zener Diodes Zener Diodes 68V 1W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-213AB Do-213ab Tape and Reel DO-213AB-2 DO-213AB
RoHS Compliant RoHS RoHS RoHS
Pin Count 2
VZ 68 volts 68 volts
ZZT 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data