Zener Diode, 56V V(Z), 7.14%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZMY56-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY56-GS08 can be used for catalog matching and distributor lookup.
Zener Diode 56V 1W ±5% Surface Mount DO-213AB
Zener Diode 56V 1W ±5% Surface Mount DO-213AB
Zener Diode 56V 1W ±5% Surface Mount DO-213AB
Zener Diode,Single, Two Terminal,56V V(Z),5%,DO-213AB
DIODE ZENER 56V 1W DO213AB
Zener Diodes 56 Volt 1 Watt 10%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-ZMY56-GS08 | ZMY56-GS08GITR-ND | 22H3893 | ZMY56-GS08 | ZMY56-GS08 |
| Product Name | 56V 1W Zener Diode | Single Zener Diodes | Zener Diode,single, Two Terminal,56V V(Z),5%,do-213Ab Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | DO-213AB | DO-213AB-2 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 56 volts | 56 volts | |||
| ZZT | 100 ohms | 100 ohms |