Manufacturer: Vishay
Win Source Part Number: 1120168-ZMY51-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 500nA @ 38V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Zener Diode 51V 1W ±5% Surface Mount DO-213AB
ZMY3V9 to ZMY100 Zener Diodes Product overview: ZMY51-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY51-GS18 can be used for catalog matching and distributor lookup.
Zener Diodes 51 Volt 1 Watt 10%
DIODE ZENER 51V 1W DO213AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1120168-ZMY51-GS18 | ZMY51-GS18-ND | 287-ZMY51-GS18 | ZMY51-GS18 | ZMY51-GS18 |
| Product Name | Diodes - Zener - Single - ZMY51-GS18 | Single Zener Diodes | Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||
| Package | DO-213AB | Tape and Reel | DO-213AB-2 | DO-213AB | |
| VZ | 51 volts | 51 volts | 51 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms |