Vishay Precision Group Single Zener Diodes ZMY4V7-GS08

Description
Zener Diode 4.7V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet
Description
Zener Diode 4.7V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZMY4V7-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY4V7-GS08GITR-ND
Single Zener Diodes ZMY4V7-GS08GITR-ND
Zener Diode 4.7V 1W ±5% Surface Mount DO-213AB

Zener Diode 4.7V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZMY4V7-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY4V7-GS08GICT-ND
Single Zener Diodes ZMY4V7-GS08GICT-ND
Zener Diode 4.7V 1W ±5% Surface Mount DO-213AB

Zener Diode 4.7V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
4.7V 1W Zener Diode - 287-ZMY4V7-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 1W Zener Diode
287-ZMY4V7-GS08
4.7V 1W Zener Diode 287-ZMY4V7-GS08
Zener Diode, 4.7V V(Z), 6.38%, 1W, Silicon, Unidirectional, ROHS COMPLIANT, GLASS PACKAGE-2 Product overview: ZMY4V7-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY4V7-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 4.7V V(Z), 6.38%, 1W, Silicon, Unidirectional, ROHS COMPLIANT, GLASS PACKAGE-2 Product overview: ZMY4V7-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY4V7-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 8133864P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8133864P
Zener Diodes 8133864P
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 8133864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8133864
Zener Diodes 8133864
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 1452022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452022
Zener Diodes 1452022
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Diodes - Zener - Single - ZMY4V7-GS08 - 214707-ZMY4V7-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMY4V7-GS08
214707-ZMY4V7-GS08
Diodes - Zener - Single - ZMY4V7-GS08 214707-ZMY4V7-GS08
Manufacturer: Vishay Win Source Part Number: 214707-ZMY4V7-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: MELF DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 214707-ZMY4V7-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: MELF DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode,single, Two Terminal,47V V(Z),5%,do-213Ab Vishay - 22H3881 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode,single, Two Terminal,47V V(Z),5%,do-213Ab Vishay
22H3881
Zener Diode,single, Two Terminal,47V V(Z),5%,do-213Ab Vishay 22H3881
Zener Diode,Single, Two Terminal,47V V(Z),5%,DO-213AB

Zener Diode,Single, Two Terminal,47V V(Z),5%,DO-213AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZMY4V7-GS08
Zener Diodes ZMY4V7-GS08
Zener Diodes 4.7 Volt 1 Watt 10%

Zener Diodes 4.7 Volt 1 Watt 10%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMY4V7-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMY4V7-GS08
Discrete Semiconductor Products - Diodes - Zener ZMY4V7-GS08
DIODE ZENER 4.7V 1W DO213AB

DIODE ZENER 4.7V 1W DO213AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZMY4V7-GS08GITR-ND 287-ZMY4V7-GS08 8133864P 8133864 214707-ZMY4V7-GS08 22H3881 ZMY4V7-GS08 ZMY4V7-GS08
Product Name Single Zener Diodes 4.7V 1W Zener Diode Zener Diodes Zener Diodes Diodes - Zener - Single - ZMY4V7-GS08 Zener Diode,single, Two Terminal,47V V(Z),5%,do-213Ab Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) -55 C (-67 F) 175 C (347 F) 175 C (347 F)
Package Tape and Reel DO-213AB Do-213ab MELF; MELF DO-213AB DO-213AB-2 DO-213AB
RoHS Compliant RoHS RoHS RoHS
VZ 4.7 volts 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data