Vishay Intertechnology, Inc. Single Zener Diodes ZMY4V3-GS18

Description
Zener Diode 4.3V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet
Description
Zener Diode 4.3V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZMY4V3-GS18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY4V3-GS18GITR-ND
Single Zener Diodes ZMY4V3-GS18GITR-ND
Zener Diode 4.3V 1W ±5% Surface Mount DO-213AB

Zener Diode 4.3V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZMY4V3-GS18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY4V3-GS18GIDKR-ND
Single Zener Diodes ZMY4V3-GS18GIDKR-ND
Zener Diode 4.3V 1W ±5% Surface Mount DO-213AB

Zener Diode 4.3V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZMY4V3-GS18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY4V3-GS18GICT-ND
Single Zener Diodes ZMY4V3-GS18GICT-ND
Zener Diode 4.3V 1W ±5% Surface Mount DO-213AB

Zener Diode 4.3V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Zener Diode - 287-ZMY4V3-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-ZMY4V3-GS18
Zener Diode 287-ZMY4V3-GS18
ZENER DIODE DO213AB MELF GLASS-E2 - Tape and Reel Product overview: ZMY4V3-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY4V3-GS18 can be used for catalog matching and distributor lookup.

ZENER DIODE DO213AB MELF GLASS-E2 - Tape and Reel Product overview: ZMY4V3-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY4V3-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - ZMY4V3-GS18 - 1120166-ZMY4V3-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMY4V3-GS18
1120166-ZMY4V3-GS18
Diodes - Zener - Single - ZMY4V3-GS18 1120166-ZMY4V3-GS18
Manufacturer: Vishay Win Source Part Number: 1120166-ZMY4V3-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: MELF DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1120166-ZMY4V3-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: MELF DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZMY4V3-GS18
Zener Diodes ZMY4V3-GS18
Zener Diodes 4.3 Volt 1 Watt 10%

Zener Diodes 4.3 Volt 1 Watt 10%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMY4V3-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMY4V3-GS18
Discrete Semiconductor Products - Diodes - Zener ZMY4V3-GS18
DIODE ZENER 4.3V 1W DO213AB

DIODE ZENER 4.3V 1W DO213AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZMY4V3-GS18GITR-ND 287-ZMY4V3-GS18 1120166-ZMY4V3-GS18 ZMY4V3-GS18 ZMY4V3-GS18
Product Name Single Zener Diodes Zener Diode Diodes - Zener - Single - ZMY4V3-GS18 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Tape and Reel MELF; MELF DO-213AB DO-213AB-2 DO-213AB
RoHS Compliant RoHS
VZ 4.3 volts 4.3 volts 4.3 volts
Unlock Full Specs
to access all available technical data