Zener Diode, 3.9V V(Z), 5.13%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZMY3V9-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY3V9-GS08 can be used for catalog matching and distributor lookup.
Zener Diode 3.9V 1W ±5% Surface Mount DO-213AB
Zener Diode 3.9V 1W ±5% Surface Mount DO-213AB
Win Source Part Number: 1192752-ZMY3V9-GS08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 3.9 V
Impedance (Max) (Zzt): 7 Ohms
Package / Case: DO-213AB, MELF (Glass)
Supplier Device Package: DO-213AB
Temperature Range - Operating: 175°C
Alternative Parts (Cross-Reference): ZMY3V9GS08;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: ZMY3V9-GS08GICT,ZMY3
Base Product Number: ZMY3V9
DIODE ZENER 3.9V 1W DO213AB
Zener Diodes 3.9 Volt 1 Watt 10%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-ZMY3V9-GS08 | ZMY3V9-GS08GITR-ND | 1192752-ZMY3V9-GS08 | ZMY3V9-GS08 | ZMY3V9-GS08 |
| Product Name | 3.9V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | DO-213AB, MELF (Glass) | DO-213AB | DO-213AB-2 | |
| RoHS Compliant | RoHS | ||||
| VZ | 3.9 volts | 3.9 volts | 3.9 volts | ||
| ZZT | 7 ohms | 7 ohms | 7 ohms |