Vishay Intertechnology, Inc. Single Zener Diodes ZMY39-GS18

Description
Zener Diode 39V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet
Description
Zener Diode 39V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZMY39-GS18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY39-GS18GITR-ND
Single Zener Diodes ZMY39-GS18GITR-ND
Zener Diode 39V 1W ±5% Surface Mount DO-213AB

Zener Diode 39V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZMY39-GS18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY39-GS18GICT-ND
Single Zener Diodes ZMY39-GS18GICT-ND
Zener Diode 39V 1W ±5% Surface Mount DO-213AB

Zener Diode 39V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324478-ZMY39-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324478-ZMY39-GS18
Discrete Semiconductor Products - Diodes - Zener - Single 1324478-ZMY39-GS18
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324478-ZMY39-GS18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 500 nA @ 29 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 60 Ohms Supplier Device Package: DO-213AB Temperature Range - Operating: 175°C Case / Package: DO-213AB, MELF (Glass) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: ZMY39-GS18-ND,ZMY39- GS18GICT,ZMY39-GS18G ITR,ZMY39GS18 Base Product Number: ZMY39 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324478-ZMY39-GS18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 500 nA @ 29 V
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 60 Ohms
Supplier Device Package: DO-213AB
Temperature Range - Operating: 175°C
Case / Package: DO-213AB, MELF (Glass)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: ZMY39-GS18-ND,ZMY39-GS18GICT,ZMY39-GS18GITR,ZMY39GS18
Base Product Number: ZMY39
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Zener Diode - 287-ZMY39-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-ZMY39-GS18
Zener Diode 287-ZMY39-GS18
ZMY3V9 to ZMY100 Zener Diodes Product overview: ZMY39-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY39-GS18 can be used for catalog matching and distributor lookup.

ZMY3V9 to ZMY100 Zener Diodes Product overview: ZMY39-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY39-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMY39-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMY39-GS18
Discrete Semiconductor Products - Diodes - Zener ZMY39-GS18
DIODE ZENER 39V 1W DO213AB

DIODE ZENER 39V 1W DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZMY39-GS18
Zener Diodes ZMY39-GS18
Zener Diodes 39 Volt 1 Watt 10%

Zener Diodes 39 Volt 1 Watt 10%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZMY39-GS18GITR-ND 1324478-ZMY39-GS18 287-ZMY39-GS18 ZMY39-GS18 ZMY39-GS18
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 175 C (347 F) 175 C (347 F) -55 C (-67 F) 175 C (347 F)
Package MELF; DO-213AB, MELF (Glass) Tape and Reel DO-213AB DO-213AB-2
RoHS Compliant RoHS RoHS
VZ 39 volts 39 volts 39 volts
Unlock Full Specs
to access all available technical data