Manufacturer: Vishay
Win Source Part Number: 057383-ZMY39-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 500nA @ 29V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 60 Ohm
Family Name: ZMY39
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): ZM4730A L0; ZM4730A L2; ZM4730A L0G; ZM4730A;
Introduction Date: June 18, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Zener Diode 39V 1W ±5% Surface Mount DO-213AB
Zener Diode 39V 1W ±5% Surface Mount DO-213AB
Zener Diode, 39V V(Z), 5.13%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZMY39-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY39-GS08 can be used for catalog matching and distributor lookup.
DIODE ZENER 39V 1W DO213AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 057383-ZMY39-GS08 | ZMY39-GS08GITR-ND | 287-ZMY39-GS08 | ZMY39-GS08 |
| Product Name | Diodes - Zener - Single - ZMY39-GS08 | Single Zener Diodes | 39V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | ||
| Package | DO-213AB | Tape and Reel | DO-213AB | |
| VZ | 39 volts | 39 volts | 39 volts | |
| ZZT | 60 ohms | 60 ohms | 60 ohms |