Zener Diode, 27V V(Z), 7.03%, 1W, Silicon, Unidirectional, ROHS COMPLIANT, GLASS PACKAGE-2 Product overview: ZMY27-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY27-GS08 can be used for catalog matching and distributor lookup.
Zener Diode 27V 1W ±5% Surface Mount DO-213AB
Zener Diode 27V 1W ±5% Surface Mount DO-213AB
Manufacturer: Vishay
Win Source Part Number: 1120162-ZMY27-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 500nA @ 20V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
DIODE ZENER 27V 1W DO213AB
Zener Diodes 27 Volt 1 Watt 10%
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8133855P | 8133855 | 287-ZMY27-GS08 | ZMY27-GS08GICT-ND | 1120162-ZMY27-GS08 | ZMY27-GS08 | ZMY27-GS08 |
| Product Name | Zener Diodes | Zener Diodes | 27V 1W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - ZMY27-GS08 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | DO-213AB | Do-213ab | Tape and Reel | DO-213AB | DO-213AB | DO-213AB-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Pin Count | 2 | ||||||
| VZ | 27 volts | 27 volts | 27 volts | ||||
| ZZT | 15 ohms | 15 ohms | 15 ohms |