Vishay Intertechnology, Inc. Single Zener Diodes ZMY22-GS18

Description
Zener Diode 22V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet
Description
Zener Diode 22V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZMY22-GS18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY22-GS18GITR-ND
Single Zener Diodes ZMY22-GS18GITR-ND
Zener Diode 22V 1W ±5% Surface Mount DO-213AB

Zener Diode 22V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZMY22-GS18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY22-GS18GICT-ND
Single Zener Diodes ZMY22-GS18GICT-ND
Zener Diode 22V 1W ±5% Surface Mount DO-213AB

Zener Diode 22V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZMY22-GS18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY22-GS18GIDKR-ND
Single Zener Diodes ZMY22-GS18GIDKR-ND
Zener Diode 22V 1W ±5% Surface Mount DO-213AB

Zener Diode 22V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Diodes - Zener - Single - ZMY22-GS18 - 110801-ZMY22-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMY22-GS18
110801-ZMY22-GS18
Diodes - Zener - Single - ZMY22-GS18 110801-ZMY22-GS18
Manufacturer: Vishay Win Source Part Number: 110801-ZMY22-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 500nA @ 17V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 13 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 110801-ZMY22-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 500nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 13 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode - 287-ZMY22-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-ZMY22-GS18
Zener Diode 287-ZMY22-GS18
ZMY3V9 to ZMY100 Zener Diodes Product overview: ZMY22-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY22-GS18 can be used for catalog matching and distributor lookup.

ZMY3V9 to ZMY100 Zener Diodes Product overview: ZMY22-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY22-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZMY22-GS18
Zener Diodes ZMY22-GS18
Zener Diodes 22 Volt 1 Watt 10%

Zener Diodes 22 Volt 1 Watt 10%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMY22-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMY22-GS18
Discrete Semiconductor Products - Diodes - Zener ZMY22-GS18
DIODE ZENER 22V 1W DO213AB

DIODE ZENER 22V 1W DO213AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZMY22-GS18GITR-ND 110801-ZMY22-GS18 287-ZMY22-GS18 ZMY22-GS18 ZMY22-GS18
Product Name Single Zener Diodes Diodes - Zener - Single - ZMY22-GS18 Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) 175 C (347 F) -55 C (-67 F) 175 C (347 F)
Life Cycle Stage Active Active
Package DO-213AB Tape and Reel DO-213AB-2 DO-213AB
VZ 22 volts 22 volts 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C3V6,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1660418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details