Vishay Precision Group 22V 1W Zener Diode ZMY22-GS08

Description
Zener Diode, 22V V(Z), 5.67%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZMY22-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY22-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 22V V(Z), 5.67%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZMY22-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY22-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22V 1W Zener Diode - 287-ZMY22-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 1W Zener Diode
287-ZMY22-GS08
22V 1W Zener Diode 287-ZMY22-GS08
Zener Diode, 22V V(Z), 5.67%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZMY22-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY22-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 22V V(Z), 5.67%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZMY22-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY22-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 8133842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8133842
Zener Diodes 8133842
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 8133842P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8133842P
Zener Diodes 8133842P
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 1451862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1451862
Zener Diodes 1451862
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Single Zener Diodes - ZMY22-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY22-GS08GITR-ND
Single Zener Diodes ZMY22-GS08GITR-ND
Zener Diode 22V 1W ±5% Surface Mount DO-213AB

Zener Diode 22V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZMY22-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY22-GS08GICT-ND
Single Zener Diodes ZMY22-GS08GICT-ND
Zener Diode 22V 1W ±5% Surface Mount DO-213AB

Zener Diode 22V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1157701-ZMY22-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1157701-ZMY22-GS08
Discrete Semiconductor Products - Diodes - Zener - Single 1157701-ZMY22-GS08
Win Source Part Number: 1157701-ZMY22-GS08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 500 nA @ 17 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 13 Ohms Package / Case: DO-213AB, MELF (Glass) Supplier Device Package: DO-213AB Temperature Range - Operating: 175°C Alternative Parts (Cross-Reference): ZMY22GS08; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: ZMY22GS08,ZMY22-GS08 GICT,ZMY22-GS08GITR, ZMY22-GS08-ND Base Product Number: ZMY22

Win Source Part Number: 1157701-ZMY22-GS08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 500 nA @ 17 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 13 Ohms
Package / Case: DO-213AB, MELF (Glass)
Supplier Device Package: DO-213AB
Temperature Range - Operating: 175°C
Alternative Parts (Cross-Reference): ZMY22GS08;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: ZMY22GS08,ZMY22-GS08GICT,ZMY22-GS08GITR,ZMY22-GS08-ND
Base Product Number: ZMY22

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMY22-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMY22-GS08
Discrete Semiconductor Products - Diodes - Zener ZMY22-GS08
DIODE ZENER 22V 1W DO213AB

DIODE ZENER 22V 1W DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZMY22-GS08
Zener Diodes ZMY22-GS08
Zener Diodes 22 Volt 1 Watt 10%

Zener Diodes 22 Volt 1 Watt 10%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-ZMY22-GS08 8133842 8133842P ZMY22-GS08GITR-ND 1157701-ZMY22-GS08 ZMY22-GS08 ZMY22-GS08
Product Name 22V 1W Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel Do-213ab DO-213AB DO-213AB, MELF (Glass) DO-213AB DO-213AB-2
RoHS Compliant RoHS RoHS RoHS
VZ 22 volts 22 volts 22 volts
ZZT 13 ohms 13 ohms 13 ohms
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data