Vishay Precision Group Single Zener Diodes ZMY16-GS08

Description
Zener Diode 16V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet
Description
Zener Diode 16V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZMY16-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY16-GS08GICT-ND
Single Zener Diodes ZMY16-GS08GICT-ND
Zener Diode 16V 1W ±5% Surface Mount DO-213AB

Zener Diode 16V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZMY16-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY16-GS08GITR-ND
Single Zener Diodes ZMY16-GS08GITR-ND
Zener Diode 16V 1W ±5% Surface Mount DO-213AB

Zener Diode 16V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Diodes - Zener - Single - ZMY16-GS08 - 807658-ZMY16-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMY16-GS08
807658-ZMY16-GS08
Diodes - Zener - Single - ZMY16-GS08 807658-ZMY16-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 807658-ZMY16-GS08 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 1W Voltage - Zener (Nom) (Vz): 16V Supplier Device Package: DO-213AB Temperature Range - Operating: 175°C Manufacturer Package: DO-213AB, MELF (Glass) Impedance (Maximum) (Zzt): 10 Ohms Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 500nA at 12V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 807658-ZMY16-GS08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 1W
Voltage - Zener (Nom) (Vz): 16V
Supplier Device Package: DO-213AB
Temperature Range - Operating: 175°C
Manufacturer Package: DO-213AB, MELF (Glass)
Impedance (Maximum) (Zzt): 10 Ohms
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 500nA at 12V

Buy Now
16V 1W Zener Diode - 287-ZMY16-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 1W Zener Diode
287-ZMY16-GS08
16V 1W Zener Diode 287-ZMY16-GS08
Zener Diode, 16V V(Z), 5.56%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZMY16-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY16-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 16V V(Z), 5.56%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZMY16-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY16-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZMY16-GS08
Zener Diodes ZMY16-GS08
Zener Diodes 16 Volt 1 Watt 10%

Zener Diodes 16 Volt 1 Watt 10%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMY16-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMY16-GS08
Discrete Semiconductor Products - Diodes - Zener ZMY16-GS08
DIODE ZENER 16V 1W DO213AB

DIODE ZENER 16V 1W DO213AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZMY16-GS08GICT-ND 807658-ZMY16-GS08 287-ZMY16-GS08 ZMY16-GS08 ZMY16-GS08
Product Name Single Zener Diodes Diodes - Zener - Single - ZMY16-GS08 16V 1W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) 175 C (347 F) -55 C (-67 F) 175 C (347 F)
VZ 16 volts 16 volts 16 volts
ZZT 10 ohms 10 ohms 10 ohms
IR 5.00E-4 mA 500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB784-C2V4,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4484US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details