Vishay Intertechnology, Inc. Single Zener Diodes ZMY12-GS18

Description
Zener Diode 12V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet
Description
Zener Diode 12V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZMY12-GS18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY12-GS18GITR-ND
Single Zener Diodes ZMY12-GS18GITR-ND
Zener Diode 12V 1W ±5% Surface Mount DO-213AB

Zener Diode 12V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZMY12-GS18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY12-GS18GICT-ND
Single Zener Diodes ZMY12-GS18GICT-ND
Zener Diode 12V 1W ±5% Surface Mount DO-213AB

Zener Diode 12V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Diodes - Zener - Single - ZMY12-GS18 - 111464-ZMY12-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMY12-GS18
111464-ZMY12-GS18
Diodes - Zener - Single - ZMY12-GS18 111464-ZMY12-GS18
Manufacturer: Vishay Win Source Part Number: 111464-ZMY12-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 500nA @ 9V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 111464-ZMY12-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 500nA @ 9V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode - 287-ZMY12-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-ZMY12-GS18
Zener Diode 287-ZMY12-GS18
ZMY3V9 to ZMY100 Zener Diodes Product overview: ZMY12-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY12-GS18 can be used for catalog matching and distributor lookup.

ZMY3V9 to ZMY100 Zener Diodes Product overview: ZMY12-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY12-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMY12-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMY12-GS18
Discrete Semiconductor Products - Diodes - Zener ZMY12-GS18
DIODE ZENER 12V 1W DO213AB

DIODE ZENER 12V 1W DO213AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZMY12-GS18GITR-ND 111464-ZMY12-GS18 287-ZMY12-GS18 ZMY12-GS18
Product Name Single Zener Diodes Diodes - Zener - Single - ZMY12-GS18 Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) 175 C (347 F) -55 C (-67 F) 175 C (347 F)
Life Cycle Stage Active Active
Package DO-213AB Tape and Reel DO-213AB
VZ 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data