Vishay Precision Group Zener Diodes ZMY12-GS08

Description
Diode Zener 1W 12V MELF
Request a Quote Datasheet
Description
Diode Zener 1W 12V MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 6997919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997919
Zener Diodes 6997919
Diode Zener 1W 12V MELF

Diode Zener 1W 12V MELF

Supplier's Site
Zener Diodes - 6997919P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997919P
Zener Diodes 6997919P
Diode Zener 1W 12V MELF

Diode Zener 1W 12V MELF

Supplier's Site
Zener Diodes - 1451920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1451920
Zener Diodes 1451920
Diode Zener 1W 12V MELF

Diode Zener 1W 12V MELF

Supplier's Site
Diodes - Zener - Single - ZMY12-GS08 - 804380-ZMY12-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMY12-GS08
804380-ZMY12-GS08
Diodes - Zener - Single - ZMY12-GS08 804380-ZMY12-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 804380-ZMY12-GS08 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 1W Voltage - Zener (Nom) (Vz): 12V Supplier Device Package: DO-213AB Temperature Range - Operating: 175°C Manufacturer Package: DO-213AB, MELF (Glass) Impedance (Maximum) (Zzt): 7 Ohms Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 500nA at 9V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 804380-ZMY12-GS08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 1W
Voltage - Zener (Nom) (Vz): 12V
Supplier Device Package: DO-213AB
Temperature Range - Operating: 175°C
Manufacturer Package: DO-213AB, MELF (Glass)
Impedance (Maximum) (Zzt): 7 Ohms
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 500nA at 9V

Buy Now
Single Zener Diodes - ZMY12-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY12-GS08GITR-ND
Single Zener Diodes ZMY12-GS08GITR-ND
Zener Diode 12V 1W ±5% Surface Mount DO-213AB

Zener Diode 12V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZMY12-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY12-GS08GICT-ND
Single Zener Diodes ZMY12-GS08GICT-ND
Zener Diode 12V 1W ±5% Surface Mount DO-213AB

Zener Diode 12V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
12V 1W Zener Diode - 287-ZMY12-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 1W Zener Diode
287-ZMY12-GS08
12V 1W Zener Diode 287-ZMY12-GS08
Zener Diode, 12V V(Z), 5.39%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZMY12-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY12-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 5.39%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZMY12-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY12-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 12V, 1W, Do-213Ab; Zener Voltage Nom Vishay - 06AC6684 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 12V, 1W, Do-213Ab; Zener Voltage Nom Vishay
06AC6684
Zener Diode, 12V, 1W, Do-213Ab; Zener Voltage Nom Vishay 06AC6684
ZENER DIODE, 12V, 1W, DO-213AB; Zener Voltage Nom:12V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:ZMY Series RoHS Compliant: Yes

ZENER DIODE, 12V, 1W, DO-213AB; Zener Voltage Nom:12V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:ZMY Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 1W, 12V, Do-213Ab; Zener Voltage Vz Typ Vishay - 06AC6685 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 1W, 12V, Do-213Ab; Zener Voltage Vz Typ Vishay
06AC6685
Zener Diode, Aec-Q101, 1W, 12V, Do-213Ab; Zener Voltage Vz Typ Vishay 06AC6685
ZENER DIODE, AEC-Q101, 1W, 12V, DO-213AB; Zener Voltage Vz Typ:12V; Power Dissipation Pd:1W; Diode Case Style:DO-213AB; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:ZMY Series; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 1W, 12V, DO-213AB; Zener Voltage Vz Typ:12V; Power Dissipation Pd:1W; Diode Case Style:DO-213AB; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:ZMY Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMY12-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMY12-GS08
Discrete Semiconductor Products - Diodes - Zener ZMY12-GS08
DIODE ZENER 12V 1W DO213AB

DIODE ZENER 12V 1W DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZMY12-GS08
Zener Diodes ZMY12-GS08
Zener Diodes 12 Volt 1 Watt 10%

Zener Diodes 12 Volt 1 Watt 10%

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 6997919 6997919P 804380-ZMY12-GS08 ZMY12-GS08GITR-ND 287-ZMY12-GS08 06AC6684 06AC6685 ZMY12-GS08 ZMY12-GS08
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - ZMY12-GS08 Single Zener Diodes 12V 1W Zener Diode Zener Diode, 12V, 1W, Do-213Ab; Zener Voltage Nom Vishay Zener Diode, Aec-Q101, 1W, 12V, Do-213Ab; Zener Voltage Vz Typ Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Melf MELF; MELF Tape and Reel DO-213AB DO-213AB DO-213AB DO-213AB-2
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 12 volts 12 volts 12 volts 12 volts
ZZT 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data