Vishay Precision Group Single Zener Diodes ZMY11-GS08

Description
Zener Diode 11V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet
Description
Zener Diode 11V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZMY11-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY11-GS08GITR-ND
Single Zener Diodes ZMY11-GS08GITR-ND
Zener Diode 11V 1W ±5% Surface Mount DO-213AB

Zener Diode 11V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZMY11-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY11-GS08GICT-ND
Single Zener Diodes ZMY11-GS08GICT-ND
Zener Diode 11V 1W ±5% Surface Mount DO-213AB

Zener Diode 11V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
11V 1W Zener Diode - 287-ZMY11-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 1W Zener Diode
287-ZMY11-GS08
11V 1W Zener Diode 287-ZMY11-GS08
Zener Diode, 11V V(Z), 5.45%, 1W, Silicon, Unidirectional, ROHS COMPLIANT, GLASS PACKAGE-2 Product overview: ZMY11-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY11-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 11V V(Z), 5.45%, 1W, Silicon, Unidirectional, ROHS COMPLIANT, GLASS PACKAGE-2 Product overview: ZMY11-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY11-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - ZMY11-GS08 - 904326-ZMY11-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMY11-GS08
904326-ZMY11-GS08
Diodes - Zener - Single - ZMY11-GS08 904326-ZMY11-GS08
Manufacturer: Vishay Win Source Part Number: 904326-ZMY11-GS08 Series: Automotive, AEC-Q101 Operating Temperature Range: 175°C Features: Zener Diode 11 V 1 W ±5% Surface Mount DO-213AB Package: DO-213AB, MELF (Glass) Package: Reel - TR Mounting: Surface Mount Family Name: ZMY11 Categories: Discrete Semiconductor Products Case / Package: DO-213AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: ZMY11-GS08-ND, ZMY11-GS08GITR, ZMY11-GS08GICT, ZMY11GS08

Manufacturer: Vishay
Win Source Part Number: 904326-ZMY11-GS08
Series: Automotive, AEC-Q101
Operating Temperature Range: 175°C
Features: Zener Diode 11 V 1 W ±5% Surface Mount DO-213AB
Package: DO-213AB, MELF (Glass)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZMY11
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: ZMY11-GS08-ND, ZMY11-GS08GITR, ZMY11-GS08GICT, ZMY11GS08

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMY11-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMY11-GS08
Discrete Semiconductor Products - Diodes - Zener ZMY11-GS08
DIODE ZENER 11V 1W DO213AB

DIODE ZENER 11V 1W DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZMY11-GS08
Zener Diodes ZMY11-GS08
Zener Diodes 11 Volt 1 Watt 10%

Zener Diodes 11 Volt 1 Watt 10%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZMY11-GS08GITR-ND 287-ZMY11-GS08 904326-ZMY11-GS08 ZMY11-GS08 ZMY11-GS08
Product Name Single Zener Diodes 11V 1W Zener Diode Diodes - Zener - Single - ZMY11-GS08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 175 C (347 F) -55 C (-67 F) 175 C (347 F) 175 C (347 F)
Package Tape and Reel DO-213AB DO-213AB DO-213AB-2
RoHS Compliant RoHS
VZ 11 volts 11 volts
Unlock Full Specs
to access all available technical data