Vishay Precision Group Zener Diode, 500Mw, 9.1V, Sod-80C, Full Reel; Zener Voltage Nom Vishay ZMM5239B/D2

Description
ZENER DIODE, 500mW, 9.1V, SOD-80C, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
Description
ZENER DIODE, 500mW, 9.1V, SOD-80C, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 500Mw, 9.1V, Sod-80C, Full Reel; Zener Voltage Nom Vishay - 22H3740 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 9.1V, Sod-80C, Full Reel; Zener Voltage Nom Vishay
22H3740
Zener Diode, 500Mw, 9.1V, Sod-80C, Full Reel; Zener Voltage Nom Vishay 22H3740
ZENER DIODE, 500mW, 9.1V, SOD-80C, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 9.1V, SOD-80C, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 22H3740
Product Name Zener Diode, 500Mw, 9.1V, Sod-80C, Full Reel; Zener Voltage Nom Vishay
Package SOD-80C; SOD-80
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package X1-dfn1006
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B6V2X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers