Manufacturer: Vishay
Win Source Part Number: 1120139-ZMM5238B-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 6.5V
Voltage - Zener (Nom) (Vz): 8.7V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-213AA
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1120139-ZMM5238B-13 |
| Product Name | Diodes - Zener - Single - ZMM5238B-13 |
| Life Cycle Stage | Obsolete(EOL) |
| Package | DO-213AA |
| VZ | 8.7 volts |
| ZZT | 8 ohms |