Vishay Intertechnology, Inc. Single Zener Diodes ZMM5235B-13

Description
Zener Diode 6.8V 500mW ±5% Surface Mount DO-213AA (GL34)
Request a Quote Datasheet
Description
Zener Diode 6.8V 500mW ±5% Surface Mount DO-213AA (GL34)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZMM5235B-13GI-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMM5235B-13GI-ND
Single Zener Diodes ZMM5235B-13GI-ND
Zener Diode 6.8V 500mW ±5% Surface Mount DO-213AA (GL34)

Zener Diode 6.8V 500mW ±5% Surface Mount DO-213AA (GL34)

Buy Now Datasheet
6.8V 500MW Zener Diode - 287-ZMM5235B-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 500MW Zener Diode
287-ZMM5235B-13
6.8V 500MW Zener Diode 287-ZMM5235B-13
DIODE ZENER 6.8V 500MW DO213AA Product overview: ZMM5235B-13 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5235B-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 500MW DO213AA Product overview: ZMM5235B-13 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5235B-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - ZMM5235B-13 - 850863-ZMM5235B-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM5235B-13
850863-ZMM5235B-13
Diodes - Zener - Single - ZMM5235B-13 850863-ZMM5235B-13
Manufacturer: Vishay Win Source Part Number: 850863-ZMM5235B-13 Features: Zener Diode 6.8 V 500 mW Package: Reel - TR Part Status: Obsolete Family Name: ZMM52 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 850863-ZMM5235B-13
Features: Zener Diode 6.8 V 500 mW
Package: Reel - TR
Part Status: Obsolete
Family Name: ZMM52
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMM5235B-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
ZMM5235B-13
Discrete Semiconductor Products - Diodes - Zener ZMM5235B-13
DIODE ZENER 6.8V 500MW DO213AA

DIODE ZENER 6.8V 500MW DO213AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZMM5235B-13GI-ND 287-ZMM5235B-13 850863-ZMM5235B-13 ZMM5235B-13
Product Name Single Zener Diodes 6.8V 500MW Zener Diode Diodes - Zener - Single - ZMM5235B-13 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape & Reel (TR) DO-213AA (GL34)
RoHS Compliant RoHS
ZZT 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data