Zener Diode 6.2V 500mW ±5% Surface Mount DO-213AA (GL34)
DIODE ZENER 6.2V 500MW DO213AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | ZMM5234B-13GI-ND | ZMM5234B-13 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | DO-213AA (GL34) |