Vishay Intertechnology, Inc. Diodes - Zener - Single - ZMM5223B-13 ZMM5223B-13

Description
Manufacturer: Vishay Win Source Part Number: 115532-ZMM5223B-13 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-213AA Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 115532-ZMM5223B-13 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-213AA Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZMM5223B-13 - 115532-ZMM5223B-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM5223B-13
115532-ZMM5223B-13
Diodes - Zener - Single - ZMM5223B-13 115532-ZMM5223B-13
Manufacturer: Vishay Win Source Part Number: 115532-ZMM5223B-13 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-213AA Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 115532-ZMM5223B-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-213AA
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2.7V 500MW Zener Diode - 287-ZMM5223B-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 500MW Zener Diode
287-ZMM5223B-13
2.7V 500MW Zener Diode 287-ZMM5223B-13
DIODE ZENER 2.7V 500MW MINI MELF Product overview: ZMM5223B-13 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5223B-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 2.7V 500MW MINI MELF Product overview: ZMM5223B-13 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5223B-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 115532-ZMM5223B-13 287-ZMM5223B-13
Product Name Diodes - Zener - Single - ZMM5223B-13 2.7V 500MW Zener Diode
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4491US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - BZT52-B5V1,115 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 5.1 volts
View Details