Manufacturer: Vishay
Win Source Part Number: 099430-ZMM5222B-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 2.5V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-213AA
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 2.5V 500MW DO213AA Product overview: ZMM5222B-13 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.5V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.5V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5222B-13 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 099430-ZMM5222B-13 | 287-ZMM5222B-13 |
| Product Name | Diodes - Zener - Single - ZMM5222B-13 | 2.5V 500MW Zener Diode |
| Life Cycle Stage | Obsolete(EOL) | |
| Package | DO-213AA | Tape & Reel (TR) |
| VZ | 2.5 volts | |
| ZZT | 30 ohms | 30 ohms |