Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106319-ZMM5.6D2
Impedance: 40 Ω
Power Dissipation: 500 mW
Voltage Tolerance: 5 %
Zener Voltage: 5.6 V
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): ZMM5.6D2ZMM5.6/D2;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 100 nA
Zener Current: 70 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106319-ZMM5.6D2 |
| Product Name | OEM Parts - OEM Parts (T - Z) - ZMM5.6D2 |