Manufacturer: Vishay
Win Source Part Number: 940022-ZM4764A-GS08
Series: Automotive, AEC-Q101
Operating Temperature Range: 175°C
Features: Zener Diode 100 V 1 W ±5% Surface Mount DO-213AB
Package: DO-213AB, MELF (Glass)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZM4764
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: ZM4764A-GS08GIDKR, ZM4764A-GS08GITR, ZM4764A-GS08GICT
DIODE ZENER 100V 1W DO213AB Product overview: ZM4764A-GS08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4764A-GS08 can be used for catalog matching and distributor lookup.
Zener Diode 100V 1W ±5% Surface Mount DO-213AB
Zener Diodes 100 Volt 1 Watt 5%
DIODE ZENER 100V 1W DO213AB
DIODE ZENER 100V 1W DO213AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 940022-ZM4764A-GS08 | 287-ZM4764A-GS08 | ZM4764A-GS08GITR-ND | ZM4764A-GS08 | ZM4764A-GS08 | ZM4764A-GS08 |
| Product Name | Diodes - Zener - Single - ZM4764A-GS08 | 100V 1W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | DO-213AB | Tape & Reel (TR) | DO-213AB-2 | DO-213AB | MELF; DO-213AB, MELF (Glass) | |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |
| RoHS Compliant | RoHS | |||||
| ZZT | 350 ohms | 350 ohms | 350 ohms |