Zener Diode 91V 1W ±5% Surface Mount DO-213AB
Zener Diodes 91 Volt 1 Watt 5%
DIODE ZENER 91V 1W DO213AB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZM4763A-GS18-ND | ZM4763A-GS18 | ZM4763A-GS18 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Package | DO-213AB-2 | DO-213AB | |
| Life Cycle Stage | Removed; Obsolete |