Zener Diode 82V 1W ±5% Surface Mount DO-213AB
DIODE ZENER 82V 1W DO213AB
Zener Diodes 82 Volt 1 Watt 5%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZM4762A-GS18-ND | ZM4762A-GS18 | ZM4762A-GS18 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | DO-213AB | DO-213AB-2 |