Vishay Precision Group Single Zener Diodes ZM4762A-GS08

Description
Zener Diode 82V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet
Description
Zener Diode 82V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZM4762A-GS08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4762A-GS08-ND
Single Zener Diodes ZM4762A-GS08-ND
Zener Diode 82V 1W ±5% Surface Mount DO-213AB

Zener Diode 82V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
82V 1W Zener Diode - 287-ZM4762A-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82V 1W Zener Diode
287-ZM4762A-GS08
82V 1W Zener Diode 287-ZM4762A-GS08
DIODE ZENER 82V 1W DO213AB Product overview: ZM4762A-GS08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4762A-GS08 can be used for catalog matching and distributor lookup.

DIODE ZENER 82V 1W DO213AB Product overview: ZM4762A-GS08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4762A-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1142433-ZM4762A-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1142433-ZM4762A-GS08
Discrete Semiconductor Products - Diodes - Zener - Single 1142433-ZM4762A-GS08
Win Source Part Number: 1142433-ZM4762A-GS08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 12,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 5 µA @ 62.2 V Voltage - Zener (Nom) (Vz): 82 V Impedance (Max) (Zzt): 200 Ohms Package / Case: DO-213AB, MELF (Glass) Supplier Device Package: DO-213AB Temperature Range - Operating: 175°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: ZM4762AGS08 Base Product Number: ZM4762 Product Status: Obsolete

Win Source Part Number: 1142433-ZM4762A-GS08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 12,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 62.2 V
Voltage - Zener (Nom) (Vz): 82 V
Impedance (Max) (Zzt): 200 Ohms
Package / Case: DO-213AB, MELF (Glass)
Supplier Device Package: DO-213AB
Temperature Range - Operating: 175°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: ZM4762AGS08
Base Product Number: ZM4762
Product Status: Obsolete

Buy Now Datasheet
Zener Diode; Zener Voltage Nom Vishay - 22H3983 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Vishay
22H3983
Zener Diode; Zener Voltage Nom Vishay 22H3983
Zener Diode; Zener Voltage Nom:82V; Power Dissipation:-; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:ZM4762A Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes

Zener Diode; Zener Voltage Nom:82V; Power Dissipation:-; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:ZM4762A Series; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - ZM4762A-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4762A-GS08
Discrete Semiconductor Products - Diodes - Zener ZM4762A-GS08
DIODE ZENER 82V 1W DO213AB

DIODE ZENER 82V 1W DO213AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZM4762A-GS08-ND 287-ZM4762A-GS08 1142433-ZM4762A-GS08 22H3983 ZM4762A-GS08
Product Name Single Zener Diodes 82V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F) 175 C (347 F)
Package Tape & Reel (TR) DO-213AB, MELF (Glass) DO-41; DO-41 DO-213AB
RoHS Compliant RoHS RoHS
ZZT 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data