Manufacturer: Vishay
Win Source Part Number: 1120133-ZM4760A-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 51.7V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Zener Diode 68V 1W ±5% Surface Mount DO-213AB
ZENER DIODE DO213AB MELF GLASS-E2 - Tape and Reel Product overview: ZM4760A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4760A-GS18 can be used for catalog matching and distributor lookup.
DIODE ZENER 68V 1W DO213AB
Zener Diodes 68 Volt 1 Watt 5%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1120133-ZM4760A-GS18 | ZM4760A-GS18-ND | 287-ZM4760A-GS18 | ZM4760A-GS18 | ZM4760A-GS18 |
| Product Name | Diodes - Zener - Single - ZM4760A-GS18 | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | |||
| Package | DO-213AB | Tape and Reel | DO-213AB | DO-213AB-2 | |
| VZ | 68 volts | 68 volts | 68 volts | ||
| ZZT | 150 ohms | 150 ohms | 150 ohms |