Vishay Intertechnology, Inc. Single Zener Diodes ZM4759A-GS18

Description
Zener Diode 62V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet
Description
Zener Diode 62V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZM4759A-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4759A-GS18-ND
Single Zener Diodes ZM4759A-GS18-ND
Zener Diode 62V 1W ±5% Surface Mount DO-213AB

Zener Diode 62V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
62V 1W Zener Diode - 287-ZM4759A-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 1W Zener Diode
287-ZM4759A-GS18
62V 1W Zener Diode 287-ZM4759A-GS18
Zener Diode, 62V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, DO-41, MELF-2 Product overview: ZM4759A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4759A-GS18 can be used for catalog matching and distributor lookup.

Zener Diode, 62V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, DO-41, MELF-2 Product overview: ZM4759A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4759A-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - ZM4759A-GS18 - 138433-ZM4759A-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZM4759A-GS18
138433-ZM4759A-GS18
Diodes - Zener - Single - ZM4759A-GS18 138433-ZM4759A-GS18
Manufacturer: Vishay Win Source Part Number: 138433-ZM4759A-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 47.1V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 125 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 138433-ZM4759A-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 47.1V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 125 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZM4759A-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4759A-GS18
Discrete Semiconductor Products - Diodes - Zener ZM4759A-GS18
DIODE ZENER 62V 1W DO213AB

DIODE ZENER 62V 1W DO213AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZM4759A-GS18-ND 287-ZM4759A-GS18 138433-ZM4759A-GS18 ZM4759A-GS18
Product Name Single Zener Diodes 62V 1W Zener Diode Diodes - Zener - Single - ZM4759A-GS18 Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Package Tape and Reel DO-213AB DO-213AB
RoHS Compliant RoHS
VZ 62 volts 62 volts 62 volts
Unlock Full Specs
to access all available technical data