Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 721226-ZM4759A-GS08
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 62V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-213AB
Temperature Range - Operating: 175°C
Manufacturer Package: DO-213AB, MELF (Glass)
Impedance (Maximum) (Zzt): 125 Ohms
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 12,000
MSL Level: 1 (Unlimited)
Maximum Power: 1W
Current - Reverse Leakage at Vr: 5μA at 47.1V
DIODE ZENER 62V 1W DO213AB
DIODE ZENER 62V 1W DO213AB
Zener Diode 62V 1W ±5% Surface Mount DO-213AB
ZENER DIODE DO213AB MELF GLASS-E2 - Tape and Reel Product overview: ZM4759A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4759A-GS08 can be used for catalog matching and distributor lookup.
Zener Diodes 62 Volt 1 Watt 5%
DIODE ZENER 62V 1W DO213AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 721226-ZM4759A-GS08 | 112-ZM4759A-GS08CT-ND | 287-ZM4759A-GS08 | ZM4759A-GS08 | ZM4759A-GS08 |
| Product Name | Diodes - Zener - Single - ZM4759A-GS08 | Single Zener Diodes | Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 62 volts | 62 volts | 62 volts | ||
| ZZT | 125 ohms | 125 ohms | 125 ohms | ||
| IR | 0.0050 mA | 5 mA | |||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) |