Zener Diode 56V 1W ±5% Surface Mount DO-213AB
ZENER DIODE DO213AB MELF GLASS-E2 - Tape and Reel Product overview: ZM4758A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4758A-GS18 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 904318-ZM4758A-GS18
Series: Automotive, AEC-Q101
Operating Temperature Range: 175°C
Features: Zener Diode 56 V 1 W ±5% Surface Mount DO-213AB
Package: DO-213AB, MELF (Glass)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZM4758
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diodes 56 Volt 1 Watt 5%
DIODE ZENER 56V 1W DO213AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZM4758A-GS18-ND | 287-ZM4758A-GS18 | 904318-ZM4758A-GS18 | ZM4758A-GS18 | ZM4758A-GS18 |
| Product Name | Single Zener Diodes | Zener Diode | Diodes - Zener - Single - ZM4758A-GS18 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |
| Package | Tape and Reel | DO-213AB | DO-213AB-2 | DO-213AB | |
| RoHS Compliant | RoHS | ||||
| VZ | 56 volts | 56 volts |